KYOCERA FS-1100N/KL3 + NIC, Laser, 1200 x 1200 DPI, A4, 28 ppm
KYOCERA FS-1100N/KL3 + NIC. Print technology: Laser. Maximum duty cycle: 20.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm