location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5052ci
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5052CI
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:56
The date of the most recent change of this product data-sheet in Icecat.
KYOCERA 5052CI user manual (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 50 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 4 MB Built-in processor 1200 MHz
  • - 95 kg
Long product name KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm :
The long product name of KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3, Color, Duplex, 1200dpi, 25-400%, 60 ppm, Freescale T1024 (Dual Core) 1.2 GHz, 1 - 999 copy
More>>>
KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm:
The official description of KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 50 A4 pages per minute in colour
- Outstanding image quality due to advanced colour technology
- Standard print resolution of 1,200 x 1,200 dpi, 2 bit depth (equivalent of 4,800 x 1,200 dpi)
- Advanced paper handling from A6 up to SRA3 and beyond for up to 7,150 sheets
- Toner lock technology ensures maximum copies/prints without waste
- Up to 4 GB RAM, 32 GB SSD + 320 GB HDD memory and storage
- Long-life components providing exceptional efficiency and reliability, and less waste
- Fiery Controller for highest productivity and colour quality (optional)

Short summary description KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm:
This short summary of the KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 5052ci, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Black

Long summary description KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 5052ci Laser A3 1200 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 5052ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Black

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Print speed (black, normal quality, A3)
25 ppm
Print speed (colour, normal quality, A3)
25 ppm
Warm-up time
17 s
Time to first page (black, normal)
3.7 s
Time to first page (colour, normal)
4.8 s
Copying
Copying *
Colour copying
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, SMB, TWAIN, USB
Scan speed (colour)
180 ppm
Image formats supported
JPG, MMR
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Page description languages
PCL 5c, PCL 6, PostScript 3, TIFF, XPS
Number of printer fonts
237
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Manual feeder
Yes
Maximum input capacity
7150 sheets
Maximum output capacity
4300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
A3, A4
Paper tray media weight
52 - 300 g/m²
Duplex media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
4
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3
Performance
Internal storage capacity
328 GB
Internal memory *
4 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
22.9 cm (9")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
860 W
Power consumption (ready)
60 W
Power consumption (sleep)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
602 mm
Depth
665 mm
Height
790 mm
Weight
95 kg