Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA MK-715

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MK-715
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1702GN8NL0
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0632983009826
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44660
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Oct 2018 17:25:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA MK-715 :
The short editorial description of KYOCERA MK-715

Maintenance Kit MK-715
More>>>
KYOCERA MK-715:
The official marketing text of KYOCERA MK-715 as supplied by the manufacturer

400000 pages.

For KM-3050.

Short summary description KYOCERA MK-715:
This short summary of the KYOCERA MK-715 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA MK-715, Laser, Kyocera KM-3050, 12 kg, 640 x 470 x 360 mm

Long summary description KYOCERA MK-715:
This is an auto-generated long summary of KYOCERA MK-715 based on the first three specs of the first five spec groups.

KYOCERA MK-715. Print technology: Laser, Compatibility: Kyocera KM-3050. Package weight: 12 kg. Package dimensions (WxDxH): 640 x 470 x 360 mm

Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
40000
Print technology
Indicates the method used to print by this product.
Laser
Compatibility
The other products, software and hardware this product can be used with.
Kyocera KM-3050
Packaging data
Package weight
Weight of the packaged product.
12 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
640 x 470 x 360 mm
Country Distributor
Portugal 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 6 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Customer service details