location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA DP-670 75 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1203K55KL0
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 15:51:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA DP-670 75 sheets :
The long product name of KYOCERA DP-670 75 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-670 - Automatic document processor
More>>>
Short summary description KYOCERA DP-670 75 sheets:
This short summary of the KYOCERA DP-670 75 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA DP-670, 75 sheets, 45 - 160 g/m², A3-A5R, Folio, 286 x 710 x 627 mm

Long summary description KYOCERA DP-670 75 sheets:
This is an auto-generated long summary of KYOCERA DP-670 75 sheets based on the first three specs of the first five spec groups.

KYOCERA DP-670. Maximum capacity: 75 sheets, Supported media weight(s): 45 - 160 g/m². Media types supported: A3-A5R, Folio. Dimensions (WxDxH): 286 x 710 x 627 mm

Features
Maximum capacity
75 sheets
Supported media weight(s)
45 - 160 g/m²
Media formats
Media types supported
A3-A5R, Folio
Other features
Dimensions (WxDxH)
286 x 710 x 627 mm