KYOCERA logo

KYOCERA TASKalfa 2554ci Laser A3 4800 x 1200 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72379
Info modified on:
30 May 2023, 12:06:35
Short summary description KYOCERA TASKalfa 2554ci Laser A3 4800 x 1200 DPI 25 ppm:

KYOCERA TASKalfa 2554ci, Laser, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description KYOCERA TASKalfa 2554ci Laser A3 4800 x 1200 DPI 25 ppm:

KYOCERA TASKalfa 2554ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.