Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS1016
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102G43NL0
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21077
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 17 Apr 2019 13:37:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4 :
The short editorial description of KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4

FS-1016MFP ECOSYS monochrome multifunctional laser printer, A4, 16 ppm, 600x600 dpi
More>>>
KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4:
The official marketing text of KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4 as supplied by the manufacturer

Space to think in multiple directions.

- Space saving design.
- 16 pages per minute in A4.
- Full colour scanning.
- High speed USB 2.0 interface.
- Long-life components, easy maintenance.

Short summary description KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4:
This short summary of the KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS FS1016 , Laser, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS FS1016 Laser 16 ppm 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS FS1016 . Print technology: Laser. Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
10000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Time to first page (black, normal)
11 s
Warm-up time
Time needed before printing after power switched on.
25 s
Copying
Copy speed (black, normal quality, A4)
16 cpm
Copier resize
25 - 400%
Scanning
Maximum scan area
216 x 297 mm
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
ARM9E
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
Power
Power consumption (average operating) *
295 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
20 W
Design
Certification
TÜV/GS, CE, PTS
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
476 x 392 x 489 mm
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE / ME / 2000 / XP
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Scan
Colour all-in-one functions
Scan, N
Standard media sizes
Custom(148 x 210 mm - 216 x 356 mm)
Country Distributor
Österreich 1 distributor(s)
Customer service details