location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-2000D 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-2000D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102F83NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-2000D 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 150.000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name KYOCERA FS-2000D 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-2000D 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-2000D- Laserprinter, 30ppm, 1,200 dpi
More>>>
KYOCERA FS-2000D 1200 x 1200 DPI A4:
The official description of KYOCERA FS-2000D 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 30 pages per minute with 1,200 dpi.
- 64 MB memory standard, upgradeable to 576 MB.
- PDF direct printing from USB Flash Memory devices.
- Eco-friendly, ozone-free technology.
- Long-life components and easy maintenance.

Short summary description KYOCERA FS-2000D 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-2000D 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-2000D, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description KYOCERA FS-2000D 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-2000D 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-2000D. Print technology: Laser. Maximum duty cycle: 150.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
13 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
150.000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Multi-Purpose Tray media weight
60 - 220 g/m²
Paper handling
Duplex media weight
60 - 120 g/m²
Media weight (tray 1)
60-120 g/m²
Performance
Internal memory *
64 MB
Built-in processor
Yes
Processor model
PowerPC 440
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
29 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
400 W
Power consumption (standby)
9 W
Power consumption (PowerSave)
4.4 W
Weight & dimensions
Weight
15.8 kg
Dimensions (WxDxH)
382 x 394 x 285 mm
Other features
Mac compatibility
Yes
Custom media sizes
(148 x 210 mm) - (216 x 356 mm)
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Duplex supported media size
A4, A5. B5, Letter, Legal
Compatible operating systems
Windows 95/98/Me/NT/2000/XP/2003; Mac OS 8.x - 10.x; Novell 3.x - 6.x
Emulations
PCL 5E, PCL 6, EPSON LQ, Diablo 630, KPDL3, PRESCRIBE IIe, IBM ProPrinter X24e
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:33:11
Uk has collected 5 expert reviews for KYOCERA FS-2000D 1200 x 1200 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:33:11
duplexing workgroup laser with low running costs: The FS-2000D sits at the bottom end of Kyocera Mitas workgroup range of mono laser printers. It has quite a large footprint for an A4 printer, and lines that dont try to hide its function; its...
0%
goodgearguide.com.au
Updated:
2011-11-07 20:54:30
With low ongoing running costs and excellent print speeds, the FS-2000D is definitely an ideal printer for small businesses and workgroups.
Good Ongoing Running Costs, Speed, Text Print Quality, ECOSYS Technology, Compact Size...
Bad Networking additional extra, Shading Printing Average The Final Word With low ongoing running costs and excellent print speeds, the FS-2000D is definitely an ideal printer for small businesses and workgroups.
Bottom line With low ongoing running costs and excellent print speeds, the FS-2000D is definitely an ideal printer for small businesses and workgroups.
80%
expertreviews.co.uk
Updated:
2015-06-26 13:16:13
Kyocera Mitas FS-1920N won a Best Buy award in our last workgroup laser printer test in Shopper January 2006. The printer remained a favourite until it was recently replaced by the FS-2000DN, so we were eager to see whether this new model is an imp...
100%
trustedreviews.com
Updated:
2011-08-01 21:33:11
Kyocera sells a range of laser printers into the small business to enterprise market space and the FS-2000D sits at the lower end of its workgroup offerings. Its comparatively high asking price of just over £400 reflects its speed rating of 30ppm and the...
70%