Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Copier KM-1500 A4 (210 x 297 mm)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copier KM-1500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
022DC513
Category
Copy all your documents fast and easy with one of these copiers!
Copiers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31707
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 24 May 2019 16:17:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name KYOCERA Copier KM-1500 A4 (210 x 297 mm) :
The short editorial description of KYOCERA Copier KM-1500 A4 (210 x 297 mm)

Copier KM-1500
More>>>
KYOCERA Copier KM-1500 A4 (210 x 297 mm):
The official marketing text of KYOCERA Copier KM-1500 A4 (210 x 297 mm) as supplied by the manufacturer

Please note: This product requires a cover and installation package to function.

The smallest digital copier in its class with the lowest total cost. It is the perfect choice for small and home offices.

You need a small A4 digital copier with laser technology for every day life? The KM-1500 is the best solution for all your personal copying. The KM-1500 is a compact copier which combines digital laser quality, copying and digital functions with desktop convenience. It is easy to handle, easy to use, easy to set up, and very efficient. KM-1500 is not only fast and light, it is even the smallest digital copier in its class with the lowest total cost. An extra convenience is added through the 250-sheet paper capacity, and the 50-sheet bypass which meets all your copying needs.

- 15 cpm digital copier
- 600 dpi laser technology
- First copy in less than 9.5 seconds
- Standard 16 MB memory support to Scan-once-print-many and Electronic sort
- 50-sheet automatic document feeder as option
- 250-sheet paper cassette and 50-sheet bypass as standard
- Long-life drum keeps your operating costs low
- Environment friendly

Short summary description KYOCERA Copier KM-1500 A4 (210 x 297 mm):
This short summary of the KYOCERA Copier KM-1500 A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Copier KM-1500, 15 cpm, 600 x 600 DPI, 99 copies, A4 (210 x 297 mm), 150 sheets, 300 sheets

Long summary description KYOCERA Copier KM-1500 A4 (210 x 297 mm):
This is an auto-generated long summary of KYOCERA Copier KM-1500 A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

KYOCERA Copier KM-1500. Copy speed (black, normal quality, A4): 15 cpm, Copy resolution (black text): 600 x 600 DPI, Maximum number of copies: 99 copies. Maximum print size: A4 (210 x 297 mm). Maximum output capacity: 150 sheets. Standard input capacity: 300 sheets. Warm-up time: 15 s, Time to first page (black, normal): 9.5 s

Copying
Copy speed (black, normal quality, A4)
15 cpm
Copy resolution (black text)
600 x 600 DPI
Maximum number of copies
99 copies
Colour
Colour *
No
Media formats
Maximum print size *
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Custom media sizes
105 x 148 – 216 x 356 mm
Standard media sizes
A4, B5, A5, A6, Letter, Legal, Folio
Output capacity
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
150 sheets
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
300 sheets
Print quality
Greyscale levels
256
Printing
Warm-up time
Time needed before printing after power switched on.
15 s
Printing
Time to first page (black, normal)
9.5 s
Print technology
Print technology *
Indicates the method used to print by this product.
Laser
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
144 MB
Power
Power requirements
AC 220 ~240 V,50/60 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
736 W
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
496 x 421 x 385 mm
Endurance
Duty cycle letter size (maximum)
10000 pages per month
Media weight
Recommended media weight
60 - 163 g/m²
Country Distributor
Australia 1 distributor(s)
Customer service details
X