location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Kopieermachine KM-1810P Laser 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kopieermachine KM-1810P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
022A2999
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA Kopieermachine KM-1810P Laser 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 18 ppm
  • - Internal memory: 16 MB
  • - 27 kg
Warranty: 1 year
Long product name KYOCERA Kopieermachine KM-1810P Laser 18 ppm :
The long product name of KYOCERA Kopieermachine KM-1810P Laser 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KM-1810P LASER 18PPM MULTIFUNCTIONAL
More>>>
KYOCERA Kopieermachine KM-1810P Laser 18 ppm:
The official description of KYOCERA Kopieermachine KM-1810P Laser 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Please note: This product requires a cover and installation package to function.

Designed by F.A. Porsche, the KM-1810 offers high quality copying and printing at a speed of up to 18 pages per minute, making them the ideal solution for any desktop or small workgroup. The innovative new design ensures quality and performance whilst the eco-efficient long-life components reduce downtime. It comes with an automatic document feeder, as well as a 250-sheet paper cassette and 50-sheet bypass feeder. Add the optional printing system and your digital copier becomes an efficient desktop printer

Short summary description KYOCERA Kopieermachine KM-1810P Laser 18 ppm:
This short summary of the KYOCERA Kopieermachine KM-1810P Laser 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Kopieermachine KM-1810P, Laser

Long summary description KYOCERA Kopieermachine KM-1810P Laser 18 ppm:
This is an auto-generated long summary of KYOCERA Kopieermachine KM-1810P Laser 18 ppm based on the first three specs of the first five spec groups.

KYOCERA Kopieermachine KM-1810P. Print technology: Laser

Printing
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
6.3 s
Copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Scanning
Greyscale levels
256
Input & output capacity
Total input capacity *
250 sheets
Input capacity for envelopes (primary tray)
50 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Paper handling
250 sheet universal cassette 64-80gsm, 50 sheet multi-bypass 60-160gsm A6R-A4
Ports & interfaces
Standard interfaces
Parallel
Parallel ports quantity
1
Performance
Internal memory *
16 MB
Weight & dimensions
Weight
27 kg
Other features
Hardware scan resolution
600 x 600 DPI
Networking features
Network card (10BaseT/100BaseTX) as option
Dimensions (WxDxH)
455 x 497 x 497 mm
Power supply type
220~240V @ 50-60Hz
Compatible operating systems
MS Windows 2000, MS Windows 95, MS Windows NT 4.0, MS Windows 98, Apple Mac OS
Brand Image Product code Product Stock Price from
KYOCERA Kopieermachine KM-1810P Laser KYOCERA Kopieermachine KM-1810P Laser
(show image)
KM-1810P Kopieermachine KM-1810P 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser KYOCERA KM-1810 18 ppm A4 low volume copier / printer Laser
(show image)
KM-1810 KM-1810 18 ppm A4 low volume copier / printer 0.00
(excl. VAT)
0 (incl. VAT)