location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8100DN printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012HP3NL
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A3 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3 :
The long product name of KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32ppm A4 & 16ppm A3, 600 x 600 dpi, Duplex & network, PCL6, PLC5c, PostScript 3, 1100 sheet, USB 2.0
More>>>
KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3:
The official description of KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wonderfully fast and reliable, the FS-C8100DN printer also comes with a highly functional modular design that ideally suited to large departments. And with a print speed of 32 pages per minute in A4, the Kyocera FS-C8100DN can handle large print volumes quickly and professionally.

- 32ppm A4 and 16ppm A3 colour printer
- Duplex and network connectivity as standard
- PCL6, PLC5c, PostScript 3 and PDF direct printing
- 100 department codes to track and control printer use
- Outstanding finishing options for flexibility and volumes
- Long-life components for outstanding reliability

Short summary description KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3:
This short summary of the KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C8100DN printer, Laser, Colour, 600 x 600 DPI, A3, 32 ppm, Duplex printing

Long summary description KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3:
This is an auto-generated long summary of KYOCERA FS-C8100DN printer Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

KYOCERA FS-C8100DN printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
45 s
Time to first page (black, normal)
5.9 s
Time to first page (colour, normal)
7.9 s
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Printer fonts
PCL, PostScript
Number of PCL fonts
80
Number of PostScript fonts
136
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes
Paper handling
Non-ISO print media sizes
Folio, Letter
Media weight (tray 1)
60-220 gsm
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor model
PowerPC 750GL
Processor frequency
800 MHz
Sound pressure level (printing)
65.3 dB
Sound power level (standby)
56 dB
Power
Power consumption (standby)
210 W
Power consumption (PowerSave)
15 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
87 kg
Dimensions (WxDxH)
605 x 670 x 680 mm
Other features
I/O ports
IEEE 1284 2 x KUIO-LV
Power requirements
AC 220 - 240 V, 50/60 Hz
Standard input trays
1 x 100 + 2 x 500
Networking features
Fast Ethernet 10/100Base-TX
Power consumption (active)
840 W
Emulations
PCL6/PCL5e/PCL5c, KPDL3
Fonts included
Yes