Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-4000DN Monochrome Laser Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012GA3NL
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24200
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year warranty as standard.
Long product name KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4

FS-4000DN 45 ppm / 1,200 dpi / 128 MB / Kyocera ECOSYS, Laser
More>>>
KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer

SPACE TO THINK AT HIGH SPEED.

- 45 pages per minute with 1,200 dpi
- 128 MB memory standard, upgradeable to 640 MB
- PDF direct printing from USB Flash Memory devices
- Eco-friendly, ozone-free technology
- Long-life components and easy maintenance
- Network connectivity and powerful CPU as standard

This extremely fast new generation A4 printer allows larger workgroups to increase productivity with ease and accommodates additional memory for improved performance with large print files. A space saving internal duplex unit and network connectivity are standard. Low noise, compact design and costeffective ECOSYS technology give you space to think faster than the competition.

Short summary description KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-4000DN Monochrome Laser Printer, Laser, 1200 x 1200 DPI, A4, 45 ppm

Long summary description KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-4000DN Monochrome Laser Printer. Print technology: Laser. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm

Printing
Colour *
No
Print technology *
Indicates the method used to print by this product.
Laser
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
45 ppm
Warm-up time
Time needed before printing after power switched on.
17 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
250000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Maximum input capacity
2500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Media weight (tray 1)
60-120 g/m²
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Performance
Sound pressure level (printing) *
56 dB
Processor model
The model number for the processor in a computer.
PowerPC 750 / 500 MHz
Sound power level (standby)
30 dB
Design
Certification
TÜV/GS, CE, PTS ISO 9001 & ISO 14001
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
10 W
Power consumption (PowerSave)
5.5 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.8 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
382 x 394 x 320 mm
Other features
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10Base-T/100Base-TX
Emulations
PCL6/PCL5e incl. PJL, KPDL 3 (PostScript 3), PDF direct print, Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630
I/O ports
An interface on a device to which you can connect another device.
USB
Standard media sizes
A4, A5, A6, B5, Letter, Legal, Custom (148 x 210 mm ~ 216 x 356 mm)
Power consumption (active)
510 W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Uk has collected 2 expert reviews for KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Nl heeft 2 proffesionele recensies verzameld voor KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Fr a recueilli 2 avis d’experts pour KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
De hat 2 Expertenmeinungen über KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Testseek ha raccolto 2 recensioni da parte di esperti per KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Es ha coleccionado 2 opiniones de expertos para KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Dk har samlet 2 ekspertanmeldelser for KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 dpi A4 og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Se har samlat in 2 experttester för KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Es has recollit 2 revisions d'experts per KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4 i la qualificació mitjana dels experts és de 70 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:34:21
Testseek има добиено 2 оцени од експерти за KYOCERA FS-4000DN Monochrome Laser Printer 1200 x 1200 DPI A4, при што просечната оцена на експертите е 70 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:34:18
fast, cheap to run office printer: The one thing you really pay for in laser printers is speed. If you want a fast machine, suitable to share across a workgroup, theres a considerable price premium. The FS-4000DN from Kyocera Mita is rated...
0%
trustedreviews.com
Updated:
2011-08-01 21:34:21
If you're sharing a laser printer among all the people in the workgroup, the argument of all printer manufacturers is that high print speed is essential and that speed costs. Kyocera's latest, fast workgroup printer, the FS-400DN, is rated at 45ppm and at...
70%
Show all
Customer service details