location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kyasi Check ‘Kyasi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KYSCT27C5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KYSCT27C5
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kyasi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kyasi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 17.8 cm (7") Blue
  • - Leatherette
  • - Stand mode
  • - Scratch resistant
Long product name Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue :
The long product name of Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Seattle Classic Galaxy Tab 2 Case 7" October Blue
More>>>
Short summary description Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue:
This short summary of the Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kyasi KYSCT27C5, Folio, Samsung, Galaxy Tab 2, 17.8 cm (7")

Long summary description Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue:
This is an auto-generated long summary of Kyasi KYSCT27C5 tablet case 17.8 cm (7") Folio Blue based on the first three specs of the first five spec groups.

Kyasi KYSCT27C5. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab 2, Maximum screen size: 17.8 cm (7")