Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kyasi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KYPTG5600SUN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KYPTG5600SUN
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
power banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kyasi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2670
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank :
The short editorial description of Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank

Power To Go 5600mAh SOLAR safe lithium polymer power bank for USB Devices
More>>>
Short summary description Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank:
This short summary of the Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank data-sheet is auto-generated and uses the product title and the first six key specs.

Kyasi KYPTG5600SUN, Grey, Universal, Lithium Polymer (LiPo), 5600 mAh, Solar, USB, USB

Long summary description Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank:
This is an auto-generated long summary of Kyasi KYPTG5600SUN Lithium Polymer (LiPo) 5600mAh Grey power bank based on the first three specs of the first five spec groups.

Kyasi KYPTG5600SUN. Colour of product: Grey, Charger compatibility: Universal. Battery technology: Lithium Polymer (LiPo), Battery capacity: 5600 mAh, Charging source: Solar, USB. Cables included: USB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)