location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kurio Check ‘Kurio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C16500
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘Kurio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kurio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 15:47:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen 3.91 cm (1.54") LCD
  • - 240 x 240 pixels
  • - Built-in microphone Built-in speaker(s) Built-in camera
  • - Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 400 mAh
Long product name Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue :
The long product name of Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.54'', 240x240, 256Mb, 400mAh, Li-Ion, micro SDHC, micro USB, Blue
More>>>
Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue:
The official description of Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Camera & Video
- Take Pictures!
- Record Video
- Customize with our Photo Filters!

Messaging with Other Kurio Watches
Send photos, emojis, doodles, texts and voice messages!

To other Kurio watches via Bluetooth®

Messaging with any Android device
Send photos, emojis, doodles, texts and voice messages!

Android app to be downloaded on Google Play
(from any version after Android 4.0)

- Fun Apps & Games
- Tons of Games!
- One and Two Player!
- Battleship, Tic Tac Toe, Drawing, Voice Translator and More!

Motion Detection Games
- Use the Built-In Accelerometer to Play!
- Move!
- Play Music!
- Games Include Snake, Ninja Roll, Air Music, Activity Tracker and more!

Emergency Functions
Input all of your child's important contact and medical information in the In Case of An Emergency App!

- Contacts
- Phone numbers
- Allergies
- Medical conditions
- Blood Type...

Plus, All the Features You Need in a Watch!
- Timer,
- Alarm,
- Calendar,
- Contacts,
- Phone,
- Music,
- Activity Tracker,
- and so much more!

Short summary description Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue:
This short summary of the Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kurio Watch, 3.91 cm (1.54"), LCD, Touchscreen

Long summary description Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue:
This is an auto-generated long summary of Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue based on the first three specs of the first five spec groups.

Kurio Watch. Display diagonal: 3.91 cm (1.54"), Display technology: LCD, Display resolution: 240 x 240 pixels, Touchscreen. RAM capacity: 256 MB. Battery capacity: 400 mAh. Band material: Plastic, Band colour: Blue

Display
Display diagonal *
3.91 cm (1.54")
Display technology *
LCD
Display type *
Digital
Display resolution *
240 x 240 pixels
Touchscreen *
Yes
Design
Band material *
Plastic
Shape *
Rectangular
Market positioning *
Smartwatch
Watch case colour *
Black, Blue
Watch case material *
Plastic
Band colour *
Blue
Product colour
Black, Blue
Removable strap
Yes
Performance
Mobile operating systems supported
Android
Compatible memory cards
MicroSDHC
Maximum memory card size
32 GB
RAM capacity
256 MB
Built-in microphone *
Yes
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Features
Vibrating motor
Yes
Ports & interfaces
USB connector type
Micro-USB
Bluetooth
Yes
USB port *
Yes
Bluetooth version *
3.0+HS
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
400 mAh
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:25:47
Uk has collected 1 expert review for Kurio Watch 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Black, Blue and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-02 08:25:47
This looks like a Smart Watch for kids. In truth it initially seems little more than a watch with extra screens and items to keep them occupied. This I suppose makes the watch Smart as most parents dream of keeping their small charges occupied; at home th...
60%