location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KPC-DNE100NUV18W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPC-DNE100NUV18W
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘KT&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CCD 25.4 / 3 mm (1 / 3") 1020 x 508 pixels
  • - Wired
  • - Night vision 30 m IR
  • - Dome
  • - White
  • - 318 g
Long product name KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels :
The long product name of KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KPC-DNE100NUV18W, 2.8 - 12mm, CCD 1/3", NTSC, LED, 50dB, 12V DC / 24V AC
More>>>
Short summary description KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels:
This short summary of the KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KPC-DNE100NUV18W, Indoor, Wired, CE / FCC RoHS, White, Dome, ATW, Auto, Manual

Long summary description KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels:
This is an auto-generated long summary of KT&C KPC-DNE100NUV18W security camera Dome Indoor 1020 x 508 pixels based on the first three specs of the first five spec groups.

KT&C KPC-DNE100NUV18W. Placement supported: Indoor, Connectivity technology: Wired, Certification: CE / FCC RoHS. Product colour: White, Form factor: Dome. White balance: ATW, Auto, Manual, Camera shutter type: Electronic, Camera shutter speed: 1/100000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 2.8 - 12 mm