location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KPC-BSP6300NU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPC-BSP6300NU
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘KT&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CCD 25.4 / 3 mm (1 / 3") 1020 x 596 pixels
  • - Wired
  • - Box Wall
  • - Black
Long product name KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall :
The long product name of KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KPC-BSP6300NU, 700TVL, DC 12V / AC 24V, CCD 1/3", BLC
More>>>
Short summary description KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall:
This short summary of the KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KPC-BSP6300NU, Indoor, Wired, Wall, Black, Box, 0.0001 lx

Long summary description KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall:
This is an auto-generated long summary of KT&C KPC-BSP6300NU security camera Box Indoor 1020 x 596 pixels Wall based on the first three specs of the first five spec groups.

KT&C KPC-BSP6300NU. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Black, Form factor: Box. Minimum illumination: 0.0001 lx, White balance: ATW, Auto, Manual, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Maximum resolution: 1020 x 596 pixels, Analog signal format system: NTSC, PAL