location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C KNR-P32PX16/16TB network video recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KNR-P32PX16/16TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KNR-P32PX16/16TB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KT&C KNR-P32PX16/16TB network video recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video input channels: 32 channels
  • - 1920 x 1080 pixels
  • - Number of users: 128 user(s)
  • - Maximum storage capacity: 16 TB HDD interface: Serial ATA
  • - Ethernet LAN (RJ-45) ports: 1 Power over Ethernet (PoE)
Long product name KT&C KNR-P32PX16/16TB network video recorder :
The long product name of KT&C KNR-P32PX16/16TB network video recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32ch NVR, 10/100/1000Mb/s, 1xRS-232; 1xRS-485, 4kg, 16TB
More>>>
Short summary description KT&C KNR-P32PX16/16TB network video recorder:
This short summary of the KT&C KNR-P32PX16/16TB network video recorder data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KNR-P32PX16/16TB, 32 channels, 1920 x 1080 pixels, 1080p / UXGA / 720p / VGA, 128 user(s), 16 TB, Serial ATA

Long summary description KT&C KNR-P32PX16/16TB network video recorder:
This is an auto-generated long summary of KT&C KNR-P32PX16/16TB network video recorder based on the first three specs of the first five spec groups.

KT&C KNR-P32PX16/16TB. Video input channels: 32 channels, Maximum resolution: 1920 x 1080 pixels, Supported resolutions: 1080p / UXGA / 720p / VGA. Maximum storage capacity: 16 TB, HDD interface: Serial ATA, Total installed storage capacity: 16 TB. Ethernet LAN data rates: 10,100,1000 Mbit/s. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 445 mm, Depth: 390 mm, Height: 70 mm