location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C KNR-p16Px16 4TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KNR-p16Px16 4TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KNR-P16PX16/4TB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:43:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KT&C KNR-p16Px16 4TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video input channels: 16 channels
  • - Maximum storage capacity: 16 TB HDD interface: Serial ATA
  • - Power over Ethernet (PoE) Rack mounting
Long product name KT&C KNR-p16Px16 4TB :
The long product name of KT&C KNR-p16Px16 4TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4TB KNR-p16Px16 16 Channel Plug & Play NVR, 1.5U, PoE, 4 SATA HDD
More>>>
Short summary description KT&C KNR-p16Px16 4TB:
This short summary of the KT&C KNR-p16Px16 4TB data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KNR-p16Px16 4TB, 16 channels, H.264, M-JPEG, NTSC, 1920x1080, 1600x1200, 1280x1024, 1280x720, 1024x768, 16 TB, Serial ATA

Long summary description KT&C KNR-p16Px16 4TB:
This is an auto-generated long summary of KT&C KNR-p16Px16 4TB based on the first three specs of the first five spec groups.

KT&C KNR-p16Px16 4TB. Video input channels: 16 channels, Video formats supported: H.264, M-JPEG, Analog signal format system: NTSC. Maximum storage capacity: 16 TB, HDD interface: Serial ATA, Total installed storage capacity: 4 TB. Certification: FCC, CE. Power consumption (typical): 40 W, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz. Width: 445 mm, Depth: 390 mm, Height: 70 mm