location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KNC-P3LR6IR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KNC-P3LR6IR
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘KT&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KT&C KNC-P3LR6IR user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall :
The long product name of KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/3" Progressive Scan CMOS, 2048x1536 3 Megapixel, 0 lx, 10 IR LED 850nm, 6 mm, H.264/MJPEG, Ethernet 10/100 Base-T, 12 VDC, IP66, 99.3 x 96.6 x 52.9 mm, 250 g
More>>>
Short summary description KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:
This short summary of the KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KNC-P3LR6IR, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, Ceiling/wall, White

Long summary description KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall:
This is an auto-generated long summary of KT&C KNC-P3LR6IR security camera Dome IP security camera Outdoor 2048 x 1536 pixels Ceiling/wall based on the first three specs of the first five spec groups.

KT&C KNC-P3LR6IR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 49°, Angle of rotation: 360°, Tilt angle range: 0 - 75°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 3x, Fixed focal length: 6 mm