location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KNC-NI720HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KNC-NI720HD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883869106829 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘KT&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KT&C KNC-NI720HD user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 3.27 MP 2144 x 1588 pixels
  • - Wired Ethernet LAN
  • - Night vision 25 m IR
  • - Bullet Ceiling/wall
  • - IP67 Weatherproof
  • - Black
  • - 2.5 kg
Long product name KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall :
The long product name of KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.27 Megapixel, 1/3" SONY Exmor CMOS, 2144 x 1588, 0 lx, 45 IR LEDs, 3 - 9 mm, H.264/MJPEG, Ehternet 10/100 Base-T, 97 x 83 x 192.6 mm, 2.5 kg
More>>>
Short summary description KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall:
This short summary of the KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KNC-NI720HD, IP security camera, Outdoor, Wired, ARM926EJ-S, CE, FCC, ONVIF, Ceiling/wall

Long summary description KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall:
This is an auto-generated long summary of KT&C KNC-NI720HD security camera Bullet IP security camera Outdoor 2144 x 1588 pixels Ceiling/wall based on the first three specs of the first five spec groups.

KT&C KNC-NI720HD. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Bullet. Tilt angle range: 0 - 90°, Pan range: 0 - 360°, Camera shutter speed: 1/50 - 1/2000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Focal length range: 3 - 9 mm