Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KT&C KA-WM100 Mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA-WM100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA-WM100
Category
Accessories for security cameras such as cables and recording equipment.
security camera accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1719
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 18 Nov 2017 00:50:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name KT&C KA-WM100 Mount :
The short editorial description of KT&C KA-WM100 Mount

Wall Mount Bracket
More>>>
Short summary description KT&C KA-WM100 Mount:
This short summary of the KT&C KA-WM100 Mount data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C KA-WM100, Mount, White, 172 mm, 252.8 mm, 154 mm

Long summary description KT&C KA-WM100 Mount:
This is an auto-generated long summary of KT&C KA-WM100 Mount based on the first three specs of the first five spec groups.

KT&C KA-WM100. Type: Mount, Colour of product: White. Width: 172 mm, Depth: 252.8 mm, Height: 154 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)