location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KT&C K9-u1616 2TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C Check ‘KT&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9-u1616 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9-U1616/2TB
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘KT&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KT&C K9-u1616 2TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 16 channels
  • - Power requirements: AC 100-220V (50-60Hz) 120W
  • - Black
Long product name KT&C K9-u1616 2TB Black :
The long product name of KT&C K9-u1616 2TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9-u1616 2TB Universal Port DVR: 16 Channel HD-SDI/Analog H.264, PTZ, HDMI, VGA, BNC
More>>>
Short summary description KT&C K9-u1616 2TB Black:
This short summary of the KT&C K9-u1616 2TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C K9-u1616 2TB, Black, H.264, ADPCM, 480 fps, 1920x1080, 1920x540, 960x540, 1280x720, 1280x360, 640x360, 960x480, 720x480, 16 channels

Long summary description KT&C K9-u1616 2TB Black:
This is an auto-generated long summary of KT&C K9-u1616 2TB Black based on the first three specs of the first five spec groups.

KT&C K9-u1616 2TB. Product colour: Black, Video compression formats: H.264, Audio formats supported: ADPCM. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Supported network protocols: Static IP, DHCP, xDSLf. Power requirements: AC 100-220V (50-60Hz) 120W, Power consumption (typical): 34.7 W. Dimensions (WxDxH): 481 x 430 x 88 mm, Weight: 9 kg. Display resolution: 1920 x 1080 pixels