Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KT&C K9-a400 1TB Black digital video recorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KT&C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9-a400 1TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9-A400/1TB
Category
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
digital video recorders (DVR)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KT&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3235
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name KT&C K9-a400 1TB Black digital video recorder :
The short editorial description of KT&C K9-a400 1TB Black digital video recorder

K9-a400 1TB - 960H 4CH Real-time DVR, Embedded Linux, Built-in DVD Burner, 4.1kg
More>>>
Short summary description KT&C K9-a400 1TB Black digital video recorder:
This short summary of the KT&C K9-a400 1TB Black digital video recorder data-sheet is auto-generated and uses the product title and the first six key specs.

KT&C K9-a400 1TB, H.264, 120 fps, 960 x 480, 960 x 240, 480 x 240, NTSC,PAL, Serial ATA, 100-240 VAC, 50-60Hz

Long summary description KT&C K9-a400 1TB Black digital video recorder:
This is an auto-generated long summary of KT&C K9-a400 1TB Black digital video recorder based on the first three specs of the first five spec groups.

KT&C K9-a400 1TB. Video compression formats: H.264, Video capturing speed: 120 fps, Playback resolutions supported: 960 x 480, 960 x 240, 480 x 240. Hard drive interface: Serial ATA. Power requirements: 100-240 VAC, 50-60Hz, Power consumption (typical): 12.2 W. Dimensions (WxDxH): 361 x 338 x 66 mm, Weight: 4.1 kg. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)