location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Krusell 71146 tablet case 30.5 cm (12") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krusell Check ‘Krusell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
71146
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71146 show
Show alternative article codes used in the online market place
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Krusell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krusell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krusell 71146 tablet case 30.5 cm (12") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 30.5 cm (12") Black
  • - Leather
  • - Dust resistant, Scratch resistant, Shock resistant, Splash proof
Long product name Krusell 71146 tablet case 30.5 cm (12") Messenger case Black :
The long product name of Krusell 71146 tablet case 30.5 cm (12") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Messenger case, 12", Leather, Black
More>>>
Short summary description Krusell 71146 tablet case 30.5 cm (12") Messenger case Black:
This short summary of the Krusell 71146 tablet case 30.5 cm (12") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Krusell 71146, Messenger case, Any brand, iPad 4/3/2, MacBook Air 11", Transformer Prime, Galaxy Note 10.1, Kindle Fire, 30.5 cm (12")

Long summary description Krusell 71146 tablet case 30.5 cm (12") Messenger case Black:
This is an auto-generated long summary of Krusell 71146 tablet case 30.5 cm (12") Messenger case Black based on the first three specs of the first five spec groups.

Krusell 71146. Case type: Messenger case, Brand compatibility: Any brand, Compatibility: iPad 4/3/2, MacBook Air 11", Transformer Prime, Galaxy Note 10.1, Kindle Fire, Maximum screen size: 30.5 cm (12")