location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Movenza KP600E Fully-auto Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Movenza KP600E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YY2761FD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342424553
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:39:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Movenza KP600E Fully-auto Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1 L
  • - Coffee capsule
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Black, Silver
More>>>
Short summary description Krups Movenza KP600E Fully-auto Espresso machine 1 L:
This short summary of the Krups Movenza KP600E Fully-auto Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Movenza KP600E, Espresso machine, 1 L, Coffee capsule, 1500 W, Black, Silver

Long summary description Krups Movenza KP600E Fully-auto Espresso machine 1 L:
This is an auto-generated long summary of Krups Movenza KP600E Fully-auto Espresso machine 1 L based on the first three specs of the first five spec groups.

Krups Movenza KP600E. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup. Power: 1500 W. Product colour: Black, Silver

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
No
Heating system
Thermoblock
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ristretto making
Yes
Latte making
Yes
Latte Macchiato making
Yes
Lungo making
Yes
Tea making
Yes
Hot chocolate making
Yes
Ergonomics
Control type *
Touch
Capsule magazine capacity
6 capsules
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Black, Silver
Removable drip tray
Yes
Adjustable cup stand height
Yes
Power
Power *
1500 W
Auto power off
Yes
Auto power off after (max)
5 min
Weight & dimensions
Width
251 mm
Depth
251 mm
Height
450 mm
Other features
Pump pressure
15 bar
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25 01:41:58
Uk has collected 3 expert reviews for Krups Movenza KP600E Fully-auto Espresso machine 1 L and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2017-11-08 01:59:50
This unit is designed for the small home and is quite small in its worktop width, it is 16.5cm wide 32cm deep and 18cm tall when shut and 31cm tall when open and ready to use. This small size means that the water container is also quite small and it can t...
88%
Brand Image Product code Product Stock Price from
Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L
(show image)
XN2505 UMat XN2505