location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Citiz & Milk Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Citiz & Milk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YY2732FD
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:39:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Citiz & Milk Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Espresso machine 1 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1710 W
  • - Titanium
Warranty: 2 ans
Long product name Krups Citiz & Milk Espresso machine 1 L :
The long product name of Krups Citiz & Milk Espresso machine 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1710W, 19bar, 1L, 25s, Titanium
More>>>
Krups Citiz & Milk Espresso machine 1 L:
The official description of Krups Citiz & Milk Espresso machine 1 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Inspirée d’un design retro-moderne, CitiZ apporte toute l’expertise Nespresso, pour un espresso de qualité exceptionelle. Son utilisation est aussi ludique qu’intuitive. Compacte, elle s’intègre parfaitement dans un intérieur ou sur un plan de travail

Short summary description Krups Citiz & Milk Espresso machine 1 L:
This short summary of the Krups Citiz & Milk Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Citiz & Milk, Espresso machine, 1 L, Coffee capsule, 1710 W, Titanium

Long summary description Krups Citiz & Milk Espresso machine 1 L:
This is an auto-generated long summary of Krups Citiz & Milk Espresso machine 1 L based on the first three specs of the first five spec groups.

Krups Citiz & Milk. Product type: Espresso machine, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1710 W. Product colour: Titanium

Performance
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Milk tank
Yes
Number of spouts
1
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Calc-clean function
Yes
Brand compatibility
Nespresso
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Hot chocolate making
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Used capsules container capacity
11 pc(s)
Product colour *
Titanium
Backlight buttons
Yes
Indication light
Yes
Power
Power *
1710 W
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Energy efficiency class
A-40%
Auto power off
Yes
Auto power off after (max)
9 min
Weight & dimensions
Width
220 mm
Depth
372 mm
Height
278 mm
Weight
5 kg
Brand Image Product code Product Stock Price from
Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L
(show image)
XN2505 UMat XN2505