Krups logo

Krups U&Milk XN2601 Fully-auto Capsule coffee machine 0.7 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50475
Info modified on:
23 Nov 2023, 10:35:17
Long product name Krups U&Milk XN2601 Fully-auto Capsule coffee machine 0.7 L:

19 bar, 0.8L

Krups U&Milk XN2601 Fully-auto Capsule coffee machine 0.7 L:

U, the new automated machine from Nespresso: your coffee in one single gesture now available with an integrated milk solution.

Short summary description Krups U&Milk XN2601 Fully-auto Capsule coffee machine 0.7 L:

Krups U&Milk XN2601, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Cream

Long summary description Krups U&Milk XN2601 Fully-auto Capsule coffee machine 0.7 L:

Krups U&Milk XN2601. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Cream

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.