location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups KP600810 Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP600810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP6008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342424560 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups KP600810 Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 1 L
  • - Coffee capsule
  • - 1 cups 15 bar
  • - Hot water system
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Black
More>>>
Short summary description Krups KP600810 Fully-auto Capsule coffee machine 1 L:
This short summary of the Krups KP600810 Fully-auto Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups KP600810, Capsule coffee machine, 1 L, Coffee capsule, 1500 W, Black

Long summary description Krups KP600810 Fully-auto Capsule coffee machine 1 L:
This is an auto-generated long summary of Krups KP600810 Fully-auto Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

Krups KP600810. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1500 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Dolce Gusto
Capacity in cups *
1 cups
Maximum operating pressure
15 bar
Built-in milk frother
Yes
Number of spouts
1
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Brand compatibility
Nescafe Dolce Gusto
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Lungo making
Yes
Hot chocolate making
Yes
Ergonomics
Built-in display *
No
Touchscreen
No
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Black
Removable drip tray
Yes
Indication light
Yes
Power
Power *
1500 W
Power
AC input voltage
220–240
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
178 mm
Depth
388 mm
Height
316 mm
Weight
3.15 kg
Packaging data
Package width
215 mm
Package depth
450 mm
Package height
251 mm
Package weight
4.89 kg
Package weight
4.89 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.32 m
Pallet gross weight
177.5 kg
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
32 pc(s)
Master (outer) case width
443 mm
Master (outer) case length
462 mm
Master (outer) case height
273 mm
Master (outer) case gross weight
9.78 kg
Products per master (outer) case
2 pc(s)
Other features
Country of production
China