location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nespresso CitiZ & Milk XN106
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0520178
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Dec 2021 15:53:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capsule coffee machine 1 L
  • - Coffee capsule
  • - 19 bar
  • - 1710 W
  • - Black, Red
Long product name Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L :
The long product name of Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nespresso CitiZ & Milk XN106
More>>>
Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L:
The official description of Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Built-aside stainless steel Aerocinno - can work at the same time as the coffee machine, or seperately.
-Automatic flow stop - two adjustable flow stop functions allow you to select the amount of coffee dispensed and program this to your personal taste.
-Power save mode.
-Mini brewing unit.
-Easily removable drip tray.
-Folding cup support - for Latte Machiato glass.
-Capsule container.
-Free Nespresso Welcome box containing 16 capsules.
-Shiny red finish.

Short summary description Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L:
This short summary of the Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Nespresso CitiZ & Milk XN106, Capsule coffee machine, 1 L, Coffee capsule, 1710 W, Black, Red

Long summary description Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L:
This is an auto-generated long summary of Krups Nespresso CitiZ & Milk XN106 Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

Krups Nespresso CitiZ & Milk XN106. Product type: Capsule coffee machine, Water tank capacity: 1 L, Coffee input type: Coffee capsule. Power: 1710 W. Product colour: Black, Red

Performance
Coffee capsule/pod system
Nespresso
Maximum operating pressure
19 bar
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Ergonomics
Product colour *
Black, Red
Removable drip tray
Yes
Power
Power *
1710 W
Auto power off
Yes
Weight & dimensions
Weight
6.8 kg
Other features
Dimensions (WxDxH)
282 x 384 x 404 mm
Type
Coffee/Espresso
Brand Image Product code Product Stock Price from
Krups Nespresso CitiZ XN7006 Capsule coffee machine 1 L Krups Nespresso CitiZ XN7006 Capsule coffee machine 1 L
(show image)
0520177 Nespresso CitiZ XN7006
Krups Nespresso CitiZ XN7005 Capsule coffee machine 1 L Krups Nespresso CitiZ XN7005 Capsule coffee machine 1 L
(show image)
0520176 Nespresso CitiZ XN7005