location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Krampouz Deliss plancha contact grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krampouz Check ‘Krampouz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deliss plancha
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEEPA3AO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3563880081165
Category: Contact Grills Check ‘Krampouz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krampouz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2018 16:07:44
The date of the most recent change of this product data-sheet in Icecat.
Krampouz GEEPA3AO user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krampouz Deliss plancha contact grill
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2000 W
  • - Rectangular
  • - Cooking surface (W x D): 420 x 320 mm
  • - Black
Long product name Krampouz Deliss plancha contact grill :
The long product name of Krampouz Deliss plancha contact grill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000 W, 420 x 320 mm, 5 Kg, Black
More>>>
Short summary description Krampouz Deliss plancha contact grill:
This short summary of the Krampouz Deliss plancha contact grill data-sheet is auto-generated and uses the product title and the first six key specs.

Krampouz Deliss plancha, Black, Stainless steel, Rectangular, Griddle, 420 x 320 mm, 2000 W

Long summary description Krampouz Deliss plancha contact grill:
This is an auto-generated long summary of Krampouz Deliss plancha contact grill based on the first three specs of the first five spec groups.

Krampouz Deliss plancha. Product colour: Black, Housing material: Stainless steel, Form factor: Rectangular. Power: 2000 W. Width: 467 mm, Depth: 370 mm, Height: 175 mm