location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kramer Electronics Yarden 6-O 2-way White Wired 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kramer Electronics Check ‘Kramer Electronics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yarden 6-O
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YARDEN-6-O show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Kramer Electronics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kramer Electronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 17:53:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kramer Electronics Yarden 6-O 2-way White Wired 80 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 W 2-way 2.0 channels
  • - Number of drivers: 1 60 - 20000 Hz 8 Ω
  • - White
Long product name Kramer Electronics Yarden 6-O 2-way White Wired 80 W :
The long product name of Kramer Electronics Yarden 6-O 2-way White Wired 80 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.5-Inch, 2-Way On-Wall Speakers
More>>>
Short summary description Kramer Electronics Yarden 6-O 2-way White Wired 80 W:
This short summary of the Kramer Electronics Yarden 6-O 2-way White Wired 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Kramer Electronics Yarden 6-O, 2-way, 2.0 channels, Wired, 80 W, 60 - 20000 Hz, White

Long summary description Kramer Electronics Yarden 6-O 2-way White Wired 80 W:
This is an auto-generated long summary of Kramer Electronics Yarden 6-O 2-way White Wired 80 W based on the first three specs of the first five spec groups.

Kramer Electronics Yarden 6-O. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 80 W, Frequency range: 60 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 86 dB. Product colour: White