location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KPN Check ‘KPN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Galaxy Young 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873091
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘KPN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KPN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 320 x 480 pixels
  • - 1 GHz
  • - 0.5 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 3 MP
  • - 1300 mAh
Long product name KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White :
The long product name of KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Young 2 - 3.5" 320 x 480 TFT, GSM/WCDMA, 1GHz Single-Core, MicroSD, 3.0MP, Bluetooth, Wi-Fi, Android, Hi Prepaidpack
More>>>
Short summary description KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White:
This short summary of the KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

KPN Samsung Galaxy Young 2, 8.89 cm (3.5"), 320 x 480 pixels, 1 GHz, 0.5 GB, 3 MP, White

Long summary description KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White:
This is an auto-generated long summary of KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White based on the first three specs of the first five spec groups.

KPN Samsung Galaxy Young 2. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1300 mAh. Product colour: White. Weight: 108 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:22:27
Uk has collected 11 expert reviews for KPN Samsung Galaxy Young 2 8.89 cm (3.5") Single SIM 3G Micro-USB 0.5 GB 1300 mAh White and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-15 01:22:27
Of course, not everyone wants a big screen phone, but there are still plenty of other cheap phones around that are better sized than the Galaxy Young 2, such as the £50 Vodafone Smart Speed 6 which has a 4.5in screen. By comparison, the Young 2 just feels...
Bottom line The saddest thing about the Young 2, though, is that it's one of the most recognisable £50 phones available on most UK networks, particularly if you're after something on Pay As You Go. You'll have to pay around £70 to buy it SIM-free, but when the 2nd Ge...
20%
trustedreviews.com
Updated:
2016-11-15 01:22:27
What is the Samsung Galaxy Young 2? The Samsung Galaxy Young 2 is one of Samsung's cheapest phones, designed to appeal to those who have no interest in 5-inch, Full HD screens and super-powerful cameras. In return, you only have to pay around £70 for the...
Good Small enough for kids, Shares design DNA with more expensive Samsungs...
Bad Laggy performance, low-power CPU, Low-res camera, Low storage, Small, poor-quality screen...
Bottom line Bad screen plus bad performance plus bad camera equals a pretty bad deal for most phone buyers...
40%