Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KPN Samsung Galaxy Young 2 Single SIM Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KPN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Galaxy Young 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873085
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KPN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6083
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name KPN Samsung Galaxy Young 2 Single SIM Black :
The short editorial description of KPN Samsung Galaxy Young 2 Single SIM Black

Galaxy Young 2 - 3.5" 320 x 480 TFT, GSM/WCDMA, 1GHz Single-Core, MicroSD, 3.0MP, Bluetooth, Wi-Fi, Android, Prepaidpack
More>>>
Short summary description KPN Samsung Galaxy Young 2 Single SIM Black:
This short summary of the KPN Samsung Galaxy Young 2 Single SIM Black data-sheet is auto-generated and uses the product title and the first six key specs.

KPN Samsung Galaxy Young 2, 8.89 cm (3.5"), 320 x 480 pixels, 0.5 GB, 3 MP, Android, Black

Long summary description KPN Samsung Galaxy Young 2 Single SIM Black:
This is an auto-generated long summary of KPN Samsung Galaxy Young 2 Single SIM Black based on the first three specs of the first five spec groups.

KPN Samsung Galaxy Young 2. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels, Display type: TFT. Processor frequency: 1 GHz. RAM capacity: 0.5 GB. Rear camera resolution (numeric): 3 MP. SIM card capability: Single SIM, 3G. Operating system installed: Android. Battery capacity: 1300 mAh. Colour of product: Black. Weight: 108 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 8 expert reviews for KPN Samsung Galaxy Young 2 黑色 and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
47%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15
What is the Samsung Galaxy Young 2? The Samsung Galaxy Young 2 is one of Samsung's cheapest phones, designed to appeal to those who have no interest in 5-inch, Full HD screens and super-powerful cameras. In return, you only have to pay around £70 for the...
Good Small enough for kids, Shares design DNA with more expensive Samsungs...
Bad Laggy performance, lowpower CPU, Lowres camera, Low storage, Small, poorquality screen...
Bottom line Bad screen plus bad performance plus bad camera equals a pretty bad deal for most phone buyers...
40%
expertreviews.co.uk
Updated:
2016-11-15
Of course, not everyone wants a big screen phone, but there are still plenty of other cheap phones around that are better sized than the Galaxy Young 2, such as the £50 Vodafone Smart Speed 6 which has a 4.5in screen. By comparison, the Young 2 just feels...
Bottom line Small, slow and frustrating to use, the Samsung Galaxy Young 2 should be avoided at all costs...
20%
Country Distributor
Nederland 1 distributor(s)