location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KPN Check ‘KPN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Huawei Ascend Y530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873080
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘KPN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KPN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.4 cm (4.5") 854 x 480 pixels
  • - Qualcomm Snapdragon MSM 8210 1.2 GHz
  • - 0.5 GB 4 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1750 mAh
  • - Android 4.3
Long product name KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black :
The long product name of KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ascend Y530 - 4.5'' 854 x 480, GSM/UMTS, Qualcomm MSM8210 (2x1.2GHz), 5MP, Wi-Fi, Bluetooth, GPS/A-GPS, MicroSD, Android 4.3
More>>>
Short summary description KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black:
This short summary of the KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

KPN Huawei Ascend Y530, 11.4 cm (4.5"), 0.5 GB, 4 GB, 5 MP, Android 4.3, Black

Long summary description KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black:
This is an auto-generated long summary of KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black based on the first three specs of the first five spec groups.

KPN Huawei Ascend Y530. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8210. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 1750 mAh. Product colour: Black. Weight: 145 g

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:22:29
Uk has collected 69 expert reviews for KPN Huawei Ascend Y530 11.4 cm (4.5") Single SIM Android 4.3 3G Micro-USB 0.5 GB 4 GB 1750 mAh Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
wired.co.uk
Updated:
2016-11-15 01:22:28
Kids don't tend to buy their own phones, or if they do they apply for a loan from the bank of Mum&Dad. So kids phones shouldn't cost a fortune, but they should be able to perform all the functions that they need. Here are a few to think about.For an out...
60%
wired.co.uk
Updated:
2016-11-15 01:22:28
Chinese manufacturer Huawei's been on a bit of a roll recently. Hot on the heels of the high-end (but mid-priced) Ascend P7 and the mid-range Ascend G6 comes the budget Y530, which doesn't stretch to 4G or offer any standout specifications, but does at le...
Good Neat and sturdy design, goodsized screen...
Bad SubHD display, processor not as powerful as it could be, doesn't do enough to distinguish itself from rivals...
Bottom line The Huawei Y530 is a solid budget performer that has at least gained a few style points on its low-end predecessors and offers reasonable value for money within its limited specifications. However, it doesn't cost much more for increased power and consi...
60%
geeksquad.co.uk
Updated:
2016-11-15 01:22:28
When it comes to budget Android handsets, Huawei's Y330 and its predecessor the Y300 have been really popular with kids and people buying their first smartphone – all due to their simplicity and smooth functionality. Now Huawei has released the Ascend Y53...
Good Great value for money, Good screen quality for a budget handset...
Bad Camera is a little slow, May struggle to run some apps, Also Consider: Huawei Ascend Y330, Nokia Lumia 625, Doro Liberto 810, DESIGN AND FIRST IMPRESSIONS, Despite its wallet-friendly price tag, the Y530 is an elegant-looking handset, At first glance, the...
Bottom line The Ascend Y530 is an ideal smartphone to get started with.The RRP of the Y530 is £149, which seems a bit pricey when compared to the Y330; especially considering that the only real differences are the screen size and the camera quality.However, the phone...
0%
expertreviews.co.uk
Updated:
2016-11-15 01:22:28
Many budget smartphones look and feel like cheap chunks of plastic, but the Huawei Ascend Y530 manages to buck this trend with its smart, textured rear panel. It has a matt finish which gives plenty of grip and its relatively heavy 145g weight has the adv...
Bottom line The Huawei Ascend Y530 is a competent Android handset for £120 SIM free, but with its poor battery life and mediocre camera, it's not quite cheap enough to make it a better buy than the £130 Alcatel One Touch Idol S, which is a more competent and desirabl...
60%
itproportal.com
Updated:
2016-11-15 01:22:28
It has been a while since I've reviewed a handset from Huawei. Back last summer the Ascend P6 and Ascend P2 both impressed – the latter just a bit more than the former. The new Huawei Ascend Y530 isn't in their league, though; it's a budget handset, comin...
Good Good "lite" user interface option, Solid build quality, Memory expansion...
Bad Average processor, Short on internal storage, Poor battery life...
Bottom line There are some plus points here. I am coming round to liking Huawei's idea of putting apps on a home screen and not bothering with the app drawer. The general user interface is appealing and I can see how the "lite" version will have appeal, too. Build q...
60%
pocket-lint.com
Updated:
2016-11-15 01:22:29
The Huawei Y530 is the latest handset from the company that's looking to deliver that smartphone experience without breaking the bank. Priced at £149.95 SIM-free, the Huawei Ascend Y530 is cheap for a 4.5-inch device, although it sits uncomfortably close...
Good Design is reasonable, IPS display, has microSD storage expansion, simple user interface option is good for newcomers...
Bad Slow performance, seems overpriced, cameras are average, software tweaks don't add much, battery performance not good...
Bottom line The biggest problem the Huawei Ascend Y530 faces is that the competition at this price point has changed fairly dramatically in recent times. While there are a number of devices in the sub-£150 category, it's the Motorola Moto G that has shifted exp...
60%
trustedreviews.com
Updated:
2016-11-15 01:22:29
Budget Android gets a facelift The Huawei Ascend Y530 is one of the company's cheapest phones. It is out to win over a few first-time smartphone users, and those who aren't willing to shell out hundreds for a new mobile. Its specs won't wow you, but Huawe...
Bottom line The Huawei Ascend Y530 looks a good deal better than last year's low-cost Huawei phones. However, screen and performance issues are still present so make sure you're buying at the right price as seems to be a lesser phone than something like the Motorola...
70%
techradar.com
Updated:
2016-11-15 01:22:29
The Huawei Ascend Y530 was announced ahead of MWC 2014, and while the handset will be displayed at the Barcelona show I managed to get hands on with it ahead of time.Following on from last year's Ascend G510, the Ascend Y530 builds modestly on its predece...
Good Simple mode, Solid design...
Bad Emotion UI is poor, Small internal storage...
Bottom line The Huawei Ascend Y530 was announced ahead of MWC 2014, and while the handset will be displayed at the Barcelona show I managed to get hands on with it ahead of time. Following on from last year's Ascend G510, the Ascend Y530 builds modestly on its predec...
0%
notebookcheck.net
Updated:
2016-11-15 01:22:28
Some relevant online shops list Huawei's Ascend Y530 for only 120 Euros . An up-to-date Android smartphone will barely be found for less - especially when it features Android 4.3 and a 4.5 inch screen. The Chinese manufacturer are thus launching a true va...
Good Good build, Slim silhouette, Feasible performance, Viewing angle stable screen, Decent speaker, Low price...
Bad Abysmal front-facing camera, Small working memory, Low and slow internal storage, Occasional stutters in use...
Bottom line Newcomer with ambitions Huawei's Ascend Y530A bigger screen than in Apple's iPhone 5S for a fifth of the price - Huawei's Ascend Y530 lures customers with this. Although many other manufacturers from the low-budget sector use this strategy, the fewest hav...
79%
zdnet.com
Updated:
2016-11-15 01:22:28
It isn't easy being an Android smartphone maker these days. Your flagship handsets are scrutinised for cutting-edge features, yet they're criticised if these features seem to be unnecessary, or are unnecessarily complicated.Ever faster multicore processor...
0%