Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koss TD85 Headphones Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD85
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD85 SILVER
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byKoss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2483
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 12 Nov 2019 15:21:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Koss TD85 Headphones Silver :
The short editorial description of Koss TD85 Headphones Silver

TD85 Stereophone, 20 - 17000 Hz, Silver, 3.5/6.3mm
More>>>
Short summary description Koss TD85 Headphones Silver:
This short summary of the Koss TD85 Headphones Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss TD85, Headphones, Silver, 2.4 m, Wired, Supraaural, 20 - 17000 Hz

Long summary description Koss TD85 Headphones Silver:
This is an auto-generated long summary of Koss TD85 Headphones Silver based on the first three specs of the first five spec groups.

Koss TD85. Product type: Headphones, Product colour: Silver, Cable length: 2.4 m. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 20 - 17000 Hz, Impedance: 60 Ω

Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:53
Uk has collected 1 expert review for Koss TD85 Headphones Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:54
Nl heeft 1 proffesionele recensie voor Koss TD85 Hoofdtelefoons Zilver gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:53
Fr a recueilli 1 avis d’experts pour Koss TD85 Écouteurs Argent mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:53
De hat 1 Expertenmeinung für Koss TD85 Kopfhörer Silber zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:53
Testseek ha raccolto 1 recensione da parte di esperti per Koss TD85 Cuffie Argento ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:54
Es ha coleccionado 1 opiniones de expertos para Koss TD85 Auriculares Plata pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:54
Dk har samlet 1 ekspertanmeldelse for Koss TD85 Hovedtelefoner Sølv men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:41:54
Se har samlat in 1 experttest för Koss TD85 Hörlurar Silver men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
magnus.de
Updated:
2011-09-15 03:41:53
Der Koss TD 85 kann auf Grund seiner elektrischen Daten als Partner für Geräte mit niedriger Ausgangsspannung gelten. Da kommt ihm auch seine tonale Abstimmung entgegen, denn sein Klangbild baut sich auf dem sehr satten Bass und den farbenreichen Mitt...
0%