location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss PLUG Headphones Wired In-ear Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLUG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
156407 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0984064817821 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:17:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss PLUG Headphones Wired In-ear Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Music In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 10 - 20000 Hz 16 Ω 112 dB
Long product name Koss PLUG Headphones Wired In-ear Music Black :
The long product name of Koss PLUG Headphones Wired In-ear Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm, 10 - 20000Hz, 112dB, 16Ω
More>>>
Short summary description Koss PLUG Headphones Wired In-ear Music Black:
This short summary of the Koss PLUG Headphones Wired In-ear Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Koss PLUG, Wired, 10 - 20000 Hz, Music, Headphones, Black

Long summary description Koss PLUG Headphones Wired In-ear Music Black:
This is an auto-generated long summary of Koss PLUG Headphones Wired In-ear Music Black based on the first three specs of the first five spec groups.

Koss PLUG. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 20000 Hz. Cable length: 1.2 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 07:21:22
Uk has collected 8 expert reviews for Koss PLUG Headphones Wired In-ear Music Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-04-01 07:21:14
With so many people listening to music as they move around, theres quite a demand for headphones that can block out external noise. At just £13, these earplugs from Koss are the most affordable example weve seen. Each driver is fitted with a soft...
60%
goodgearguide.com.au
Updated:
2013-04-01 07:21:14
Very few things in life are more enervating than being force-fed someone elses idea of music at high volume, while you are sharing a train carriage, office or bus. Funnily enough few people who have such antisocial tendencies seem to enjoy soothing mu...
Good Good sound quality, Comfortable, Generous cable...
Bad Flimsy Build, Styling, Noise Cancellation The Final Word The sound quality is quite good, but the Plug feels flimsy and doesn’t do the greatest job in regards to noise cancellation.
Bottom line The sound quality is quite good, but the Plug feels flimsy and doesn’t do the greatest job in regards to noise cancellation.
60%
pcadvisor.co.uk
Updated:
2013-04-01 07:21:15
Very few things in life are more enervating than being force-fed someone elses idea of music at high volume, while you are sharing a train carriage, office or bus. Its strange to relate, but few people who have such antisocial tendencies seem to en...
Bottom line Its an interesting idea but its not brilliantly executed. Sound quality is good and the price is right. However, the Plug feels flimsy and we found that a similar amount of noise escapes as would from a conventional set. Matt Egan Lowest online pric...
60%
v3.co.uk
Updated:
2013-04-01 07:21:13
Cut out background noise when listening to music...
60%