Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koss KTXPRO1 Supraaural

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KTXPRO1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
156142
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4355
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Koss KTXPRO1 Supraaural:
This short summary of the Koss KTXPRO1 Supraaural data-sheet is auto-generated and uses the product title and the first six key specs.

Koss KTXPRO1, Supraaural, Wired, 15 - 25000 Hz, 103 dB, 60 Ω, 1.2 m

Long summary description Koss KTXPRO1 Supraaural:
This is an auto-generated long summary of Koss KTXPRO1 Supraaural based on the first three specs of the first five spec groups.

Koss KTXPRO1. Ear coupling: Supraaural, Headphone frequency: 15 - 25000 Hz, Headphone sensitivity: 103 dB, Impedance: 60 Ω. Cable length: 1.2 m

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:29:20
Testseek has collected 4 expert reviews for Koss KTXPRO1 Supraaural and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
49%
Source Review comments Score
magnus.de
Updated:
2011-08-01 21:29:20
Im Gegensatz zum Cresyn CS 40 entsprach beim Koss KTX Pro 1 der Klang keinesfalls der Optik – zum Glück, denn sofort fällt auf: Besonders ge­schmackvoll präsentiert sich der Hörer nicht. Dafür wiegt er mit 65 Gramm aber extrem wenig und sitzt mit optim...
29%
magnus.de
Updated:
2011-08-01 21:29:20
Zwischen Kopf und Kunststoff-Bügel des Koss-Hörers sorgt ein blaues Gummiband für den richtigen Sitz und schützt vor zu hartem Druck. Deswegen ist der KTX Pro1 auch bequemer zu tragen als so mancher Mitbewerber in derselben Preisklasse: kein Komfort-Wu...
0%
tomsguide.com
Updated:
2018-03-01 10:23:09
Not all cheap headphones are created equal. That's why we purchased 14 of Amazon's best-selling headphones under $30 and listened ... and listened ... and listened some more, all while testing for comfort and useful features. Here are our rankings from be...
50%
Lydogbilde.no
Updated:
2011-08-01 21:29:20
06/07 De beste mp3-hodetelefoneneUansett om man liker ørepropper eller hodelefoner, er det én ting som er sikkert: Det beste man kan gjøre for å bedre lyd fra en MP3-spiller er å hive øreproppene som fulgte med, og investere i kvalitet. Vi har teste...
67%
Show all
Customer service details