Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Koss KSC17 Supraaural Head-band Black,Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSC17
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
155574
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4926
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 16 Jul 2018 23:59:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Koss KSC17 Supraaural Head-band Black,Silver :
The short editorial description of Koss KSC17 Supraaural Head-band Black,Silver

3.5mm, 40 - 20000Hz, 98dB, 32Ω
More>>>
Short summary description Koss KSC17 Supraaural Head-band Black,Silver:
This short summary of the Koss KSC17 Supraaural Head-band Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss KSC17, Supraaural, Head-band, Wired, 40 - 20000 Hz, 1.2 m, Black,Silver

Long summary description Koss KSC17 Supraaural Head-band Black,Silver:
This is an auto-generated long summary of Koss KSC17 Supraaural Head-band Black,Silver based on the first three specs of the first five spec groups.

Koss KSC17. Ear coupling: Supraaural. Wearing style: Head-band. Headphone frequency: 40 - 20000 Hz, Headphone sensitivity: 98 dB, Impedance: 32 Ω. 3.5 mm connector, Cable length: 1.2 m. Product colour: Black,Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 13:31:23
Testseek has collected 1 expert review for Koss KSC17 Supraaural Head-band Black,Silver but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
magnus.de
Updated:
2011-10-28 13:31:23
Vorteil: Turmfrisuren bleiben intakt. Allerdings sitzt der Kopfhörer nicht richtig auf den Ohren. Egal ob kleiner oder großer Kopf, bei keinem Probanden wollte der KSC17 optimal passen. Liegt der Hörer zu wenig an, reicht der Druck nicht, um wirklich T...
0%
Customer service details