location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss KSC75 Headphones Wired Ear-hook Music Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSC75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
155540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0212991485708 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss KSC75 Headphones Wired Ear-hook Music Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Music Ear-hook Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 15 - 25000 Hz 60 Ω 101 dB
Long product name Koss KSC75 Headphones Wired Ear-hook Music Black, Silver :
The long product name of Koss KSC75 Headphones Wired Ear-hook Music Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm, 15 - 25000Hz, 101dB, 60Ω
More>>>
Short summary description Koss KSC75 Headphones Wired Ear-hook Music Black, Silver:
This short summary of the Koss KSC75 Headphones Wired Ear-hook Music Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss KSC75, Wired, 15 - 25000 Hz, Music, Headphones, Black, Silver

Long summary description Koss KSC75 Headphones Wired Ear-hook Music Black, Silver:
This is an auto-generated long summary of Koss KSC75 Headphones Wired Ear-hook Music Black, Silver based on the first three specs of the first five spec groups.

Koss KSC75. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 15 - 25000 Hz. Cable length: 1.2 m, Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:27:44
Uk has collected 8 expert reviews for Koss KSC75 Headphones Wired Ear-hook Music Black, Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-07 20:49:02
Take two parts headphone, add a healthy dose of sound quality and skim away the excess cost and what do you get? The best value for money headphone purchase available. The Koss KSC-75s have been around for a while, and anybody who hears them for more...
Good Jaw dropping sound for the price, comfortable...
Bad They’re so good they’ll give you audio-fever sending your bank balance into sharp decline? The Final Word Simply put, everyone who likes music and only owns cheap headphones (...
Bottom line Simply put, everyone who likes music and only owns cheap headphones (...
100%
asiaone.com
Updated:
2011-08-01 21:27:44
I would put this Sport Clip model from Koss at the bottom of the list, even though it boasts a wide frequency range of between 15Hz and 25,000Hz, which means it can reproduce a wide range of sounds. In reality, the sound is merely acceptable.It took qu...
0%
onheadphones.com
Updated:
2011-08-01 21:27:44
These headphones are cheap- they are cheaply priced, cheaply constructed, and have cheap sound reproduction. For those of us on the move, finding headphones that are travel savvy is a primary consideration when making purchases. That’s why when I saw t...
Good The only good thing about these headphones is that they have a retro design and are cheap.
Bad To put it lightly, these headphones are junk. They are poorly constructed, not to mention ill fitting around the ear, and their sound is heavily distorted.
Bottom line These headphones may only be $20, but they are definitely not worth the investment. The design is awfully constructed as they fall off of the ears when you move. In addition, sound quality is at a bare minimum...
10%
Digitaltrends.com
Updated:
2011-08-01 21:27:44
If you are looking for a great set of headphones for use with your laptop or MP3 player, you can’t go wrong with the KSC-75s.
90%
macworld.com
Updated:
2011-08-01 21:27:44
For years, one of the best values in headphones has been the Koss KSC-35 earclips. Providing impressive bass response, excellent detail and midrange, and good comfort, there was really no competition at the under-$30 price point. Apart from the KSC-35...
80%
tech2.com
Updated:
2011-09-15 03:53:51
Many of us like to listen to music and watch movies on the go on our media players and phones, so obviously, earphones are the best way to enjoy them. There are different kinds of earphones available in the market. Headphones are the least likely p...
Bottom line The Koss KSC75 are a decent pair of earphones for casual listening, especially while travelling. They won’t isolate you totally from the rest of the surroundings, will offer you good audio at reasonable volumes and won’t burn a hole in your pocket. Pr...
65%
consumersearch.com
Updated:
2011-09-15 03:53:54
Reviewers are impressed with the clean, open sound that the low-priced Koss KSC75 headphones deliver. Called "sportclip" headphones by Koss, they get more positive reviews than even pricier earphones like the Sennheiser MX 75 Sport (*Est. $35). The KSC...
Good Excellent sound quality, Great value, Lifetime warranty...
Bad Sound leakage, Detachable ear clips...
0%