location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss CS95 Headset Wired Calls/Music Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
154758
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss CS95 Headset Wired Calls/Music Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Yellow Calls/Music Headset
  • - Wired
  • - 30 - 16000 Hz 32 Ω 91 dB
  • - Microphone type: Boom -56 dB
Long product name Koss CS95 Headset Wired Calls/Music Black, Yellow :
The long product name of Koss CS95 Headset Wired Calls/Music Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS95
More>>>
Short summary description Koss CS95 Headset Wired Calls/Music Black, Yellow:
This short summary of the Koss CS95 Headset Wired Calls/Music Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Koss CS95, Wired, 30 - 16000 Hz, Calls/Music, Headset, Black, Yellow

Long summary description Koss CS95 Headset Wired Calls/Music Black, Yellow:
This is an auto-generated long summary of Koss CS95 Headset Wired Calls/Music Black, Yellow based on the first three specs of the first five spec groups.

Koss CS95. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 30 - 16000 Hz. Cable length: 2.4 m, Product colour: Black, Yellow