location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss KSC24 Stereophone Headphones Wired Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSC24 Stereophone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
153859
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss KSC24 Stereophone Headphones Wired Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Headphones
  • - Wired
  • - Supraaural 18 - 22000 Hz 60 Ω 102 dB
Long product name Koss KSC24 Stereophone Headphones Wired Black, Silver :
The long product name of Koss KSC24 Stereophone Headphones Wired Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KSC24 Stereophone
More>>>
Short summary description Koss KSC24 Stereophone Headphones Wired Black, Silver:
This short summary of the Koss KSC24 Stereophone Headphones Wired Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss KSC24 Stereophone, Wired, 18 - 22000 Hz, Headphones, Black, Silver

Long summary description Koss KSC24 Stereophone Headphones Wired Black, Silver:
This is an auto-generated long summary of Koss KSC24 Stereophone Headphones Wired Black, Silver based on the first three specs of the first five spec groups.

Koss KSC24 Stereophone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 22000 Hz. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:22:31
Uk has collected 1 expert review for Koss KSC24 Stereophone Headphones Wired Black, Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
tech2.com
Updated:
2011-08-01 21:22:31
We get to review a lot of headphones on Tech2.0; from fancy noise cancellation jobs to not-so-fancy closed-back outfits. This time Ive decided to check out another kind – the classic supra-aural, foam earpad style from the days of the Discman. Those d...
Good Loud levels, Good enough bass...
Bad A little pricey, Mids can be a bit piercing at times...
Bottom line PerformanceLet me say it right away: these headphones are bloody loud. I don’t mean to be wishy-washy, but I don’t know whether thats good or bad. It definitely works outdoors, especially on morning walks and jogs. The caveat is that users sho...
70%