location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss HB70 Headphones Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HB70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
151598
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss HB70 Headphones Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wireless
  • - Supraaural 30 - 15000 Hz 10000 Ω
Long product name Koss HB70 Headphones Wireless Black :
The long product name of Koss HB70 Headphones Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HB70
More>>>
Short summary description Koss HB70 Headphones Wireless Black:
This short summary of the Koss HB70 Headphones Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Koss HB70, Wireless, 30 - 15000 Hz, Headphones, Black

Long summary description Koss HB70 Headphones Wireless Black:
This is an auto-generated long summary of Koss HB70 Headphones Wireless Black based on the first three specs of the first five spec groups.

Koss HB70. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 30 - 15000 Hz. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:52:40
Uk has collected 1 expert review for Koss HB70 Headphones Wireless Black and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-15 03:52:37
While looking at the Koss HB70 Infrared Stereophones we found several positive aspects as well as a number of drawbacks. The TV headphones are among the top 10 best infrared headphones because they have a decent signal which will carry the audio approx...
Good The Koss HB70 infrared headphones are the only ones to offer a head strap that goes behind your head instead of on top...
Bad There is a noticeable hiss when the headphones are in use which can be very distracting.
Bottom line While some users may appreciate the head strap going behing their head, you should note that it isn't an adjustable head strap...
50%
Brand Image Product code Product Stock Price from
Koss

Koss KDE250 Headphones Wired Music Grey
(show image)
163022 KDE250 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss Porta Pro 25th Anniversary Headphones Wired Black
(show image)
168329 Porta Pro 25th Anniversary 0.00
(excl. VAT)
0 (incl. VAT)