location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss P9 Headphones Wired Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
151449
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss P9 Headphones Wired Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Headphones
  • - Wired
  • - Intraaural 40 - 20000 Hz 32 Ω 102 dB
Long product name Koss P9 Headphones Wired Black, Silver :
The long product name of Koss P9 Headphones Wired Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P9
More>>>
Short summary description Koss P9 Headphones Wired Black, Silver:
This short summary of the Koss P9 Headphones Wired Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Koss P9, Wired, 40 - 20000 Hz, Headphones, Black, Silver

Long summary description Koss P9 Headphones Wired Black, Silver:
This is an auto-generated long summary of Koss P9 Headphones Wired Black, Silver based on the first three specs of the first five spec groups.

Koss P9. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 40 - 20000 Hz. Cable length: 1.2 m, Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:13:02
Uk has collected 2 expert reviews for Koss P9 Headphones Wired Black, Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
goodhousekeeping.com
Updated:
2020-01-01 17:13:02
Price isn't always an indicator of quality when it comes to headphones, but unfortunately, you get what you pay for with Koss' inexpensive P9 Ear Clip. Its behind-the-neck design makes this pair tough to tote around, plus it's not adjustable. And although...
Good Durable, Water-resistant, Inexpensive...
Bad Consumer testers found them uncomfortable to wear, Large profile means they'll take up a lot of space in your bag, Not adjustable...
70%
Brand Image Product code Product Stock Price from
Koss

Koss KDE250 Headphones Wired Music Grey
(show image)
163022 KDE250 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss Porta Pro 25th Anniversary Headphones Wired Black
(show image)
168329 Porta Pro 25th Anniversary 0.00
(excl. VAT)
0 (incl. VAT)