location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kosmos Check ‘Kosmos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65907
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
659073
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002051659073
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kosmos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Kosmos 65907:
This short summary of the Kosmos 65907 data-sheet is auto-generated and uses the product title and the first six key specs.

Kosmos 65907, Experiment kit, Physics, 8 yr(s), Multicolour

Long summary description Kosmos 65907:
This is an auto-generated long summary of Kosmos 65907 based on the first three specs of the first five spec groups.

Kosmos 65907. Product type: Experiment kit, Theme: Physics, Recommended age (min): 8 yr(s), Product colour: Multicolour

Features
Theme *
Physics
Product type *
Experiment kit
Suggested gender
Boy/Girl
Recommended age (min) *
8 yr(s)
Product colour
Multicolour
Safety warning
Adult assistance recommended
Yes
EU TSD warning
Not for children under 36 months
Power
Batteries required *
Yes
Power
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Package width
132 mm
Package depth
209 mm
Package height
60 mm
Packaging data
Manual
Yes
Manual languages
German