location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kosmos 657161 children science toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kosmos Check ‘Kosmos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
657161
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
657161
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kosmos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2022 15:06:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Kosmos 657161 children science toy:
This short summary of the Kosmos 657161 children science toy data-sheet is auto-generated and uses the product title and the first six key specs.

Kosmos 657161, 8 yr(s), Blue, White

Long summary description Kosmos 657161 children science toy:
This is an auto-generated long summary of Kosmos 657161 children science toy based on the first three specs of the first five spec groups.

Kosmos 657161. Recommended age (min): 8 yr(s), Product colour: Blue, White

Features
Suggested gender
Boy/Girl
Recommended age (min) *
8 yr(s)
Product colour
Blue, White
Material
Plastic
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Package width
130 mm
Package depth
56 mm
Package height
209 mm