Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
magicolor 3730DN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0VD017
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5449
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4 :
The short editorial description of Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4

magicolor 3730DN, Print, 25 PPM, Ethernet, USB 2.0
More>>>
Short summary description Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4:
This short summary of the Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
Konica Minolta magicolor 3730DN, Laser, Colour, 2400 x 600 DPI, A4, 250 sheets, 25 ppm
Long summary description Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4 :

Konica Minolta magicolor 3730DN. Print technology: Laser, Colour, Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Standard input capacity: 250 sheets. Standard output capacity: 250 sheets. Duplex printing. Network ready

This is an auto-generated long summary of Konica Minolta magicolor 3730DN Color 2400 x 600DPI A4 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15
Testseek has collected 12 expert reviews for Konica Minolta magicolor 3730DN and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-15
We've already reviewed Konica Minolta's entry-level Magicolor 1600W, awarding it four stars in May 2009. For this test we decided to include the newer, more powerful Magicolor 3730DN, but it didn't make the best first impression. It's a huge, heavy pri...
Bottom line It's too big and heavy for many home users, but low costs and good results make this printer ideal for a busy small business...
80%
pcpro.co.uk
Updated:
2011-09-15
Konica's new magicolor 3730DN is designed to be greener than similar colour lasers in this class. It costs only £241 exc VAT, despite claiming a decent 24ppm print speed in both mono and colour modes – that looks a good deal for small workgroups. The 373...
Bottom line A low-cost colour laser with a good turn of speed and impressive quality, but running costs are high...
67%
macworld.co.uk
Updated:
2011-09-15
The Konica Minolta 3730DN is a low-cost colour laser and as such falls short of the competition in some areas. However, its sheer value for money may redeem it if your printing needs are modest. Its clear menu system is easy to operate, and it’s reason...
Good Value for money; quiet in use; text is sharp; balanced images; low-cost toner...
Bad Limited in paper-handling; limited memory; slow printing; slow duplex mode...
60%
pcadvisor.co.uk
Updated:
2011-09-15
Product Code: A0VD027 The Konica Minolta Magicolor 3730DN colour laser printer falls a little short in some areas. However, sheer value for money may yet redeem it. Physically, the Konica Minolta Magicolor 3730DN works in a very similar fashion to th...
Bottom line The limitations to the Konica Minolta 3730DN's specifications prevent it from putting in a really strong showing overall. In all honesty, paying a little extra would get you superior results. Robin Morris...
60%
digitalversus.com
Updated:
2011-09-15
34 seconds from standby and 38 seconds from off position: pretty fast but less impressive that the 3 seconds it takes to print when the machine is on. Very fast indeed!This printer is a single function laser colour. Its 32 MB standard memory is ideal f...
Good Ethernet, doublesided, Good speeds, Direct access to allinone toner cartridges: simple and effective, Toner economy mode...
Bad No card reader, fax, copier or scanner, Lower doublesided speeds, Noisy, heavy and takes up a lot of space...
Bottom line A rapid, practical laser printer that's easy to use. It also gives good quality prints, though we would have liked to see it a little quieter...
60%
Show all