Konica Minolta logo

Konica Minolta DYNA X5D KIT Digital Foto 6.1 MP CCD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27047
Info modified on:
04 Apr 2019, 05:23:02
Long product name Konica Minolta DYNA X5D KIT Digital Foto 6.1 MP CCD Black:

DYNA X5D KIT Digital Foto

Short summary description Konica Minolta DYNA X5D KIT Digital Foto 6.1 MP CCD Black:

Konica Minolta DYNA X5D KIT Digital Foto, 6.1 MP, CCD, 590 g, Black

Long summary description Konica Minolta DYNA X5D KIT Digital Foto 6.1 MP CCD Black:

Konica Minolta DYNA X5D KIT Digital Foto. Megapixel (approx.): 6.1 MP, Sensor type: CCD. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 590 g. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.