Konica Minolta logo

Konica Minolta DYNA X5D Digital Foto Body 6.1 MP CCD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25648
Info modified on:
04 Apr 2019, 05:23:02
Long product name Konica Minolta DYNA X5D Digital Foto Body 6.1 MP CCD Black:

DYNA X5D Digital Foto Body

Short summary description Konica Minolta DYNA X5D Digital Foto Body 6.1 MP CCD Black:

Konica Minolta DYNA X5D Digital Foto Body, 6.1 MP, CCD, 590 g, Black

Long summary description Konica Minolta DYNA X5D Digital Foto Body 6.1 MP CCD Black:

Konica Minolta DYNA X5D Digital Foto Body. Megapixel (approx.): 6.1 MP, Sensor type: CCD. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 590 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.