Konica Minolta logo

Konica Minolta DIMAGE Z6 Digital Foto Silver 6.0 1/2.5" 6 MP CCD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12341
Info modified on:
04 Apr 2019, 05:22:58
Long product name Konica Minolta DIMAGE Z6 Digital Foto Silver 6.0 1/2.5" 6 MP CCD:

DIMAGE Z6 Digital Foto Silver 6.0

Short summary description Konica Minolta DIMAGE Z6 Digital Foto Silver 6.0 1/2.5" 6 MP CCD:

Konica Minolta DIMAGE Z6 Digital Foto Silver 6.0, 6 MP, 1/2.5", CCD, 12x, 340 g, Silver

Long summary description Konica Minolta DIMAGE Z6 Digital Foto Silver 6.0 1/2.5" 6 MP CCD:

Konica Minolta DIMAGE Z6 Digital Foto Silver 6.0. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 5.83 - 69.9 mm. Maximum video resolution: 320 x 240 pixels. Internal memory: 16 MB. PictBridge. Weight: 340 g. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.