Konica Minolta logo

Konica Minolta DIMAGE XG Digital Foto Silver 3.2 1/2.7" 3.2 MP CCD 2048 x 1536 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11925
Info modified on:
04 Apr 2019, 05:14:16
Long product name Konica Minolta DIMAGE XG Digital Foto Silver 3.2 1/2.7" 3.2 MP CCD 2048 x 1536 pixels:

DIMAGE XG Digital Foto Silver 3.2

Short summary description Konica Minolta DIMAGE XG Digital Foto Silver 3.2 1/2.7" 3.2 MP CCD 2048 x 1536 pixels:

Konica Minolta DIMAGE XG Digital Foto Silver 3.2, 3.2 MP, 2048 x 1536 pixels, 1/2.7", CCD, 3x, Silver

Long summary description Konica Minolta DIMAGE XG Digital Foto Silver 3.2 1/2.7" 3.2 MP CCD 2048 x 1536 pixels:

Konica Minolta DIMAGE XG Digital Foto Silver 3.2. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.7", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.7 - 17.1 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.06 cm (1.6"). PictBridge. Weight: 120 g. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.